C&K Components Pushbutton Switches 8261SHZQE2

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1656-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1656-ND
Pushbutton Switches CKN1656-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8261SHZQE2
Pushbutton Switches 8261SHZQE2
Pushbutton Switches ON-ON DPDT SLDR MNT

Pushbutton Switches ON-ON DPDT SLDR MNT

Buy Now Datasheet
Switch, PNL-MNT, Pushbutton, 6A@120VAC OR 28VDC; 3A@250VAC, DPDT, ON-ON - 70128375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PNL-MNT, Pushbutton, 6A@120VAC OR 28VDC; 3A@250VAC, DPDT, ON-ON
70128375
Switch, PNL-MNT, Pushbutton, 6A@120VAC OR 28VDC; 3A@250VAC, DPDT, ON-ON 70128375
Alternate Action and Momentary Pushbutton Switches Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated. A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED. Bushing: 1⁄4-40 uns-2 amps. Pushbutton switches has its applications in instrumentation, computers and peripherals, telecommunication and networking equipment.

Alternate Action and Momentary Pushbutton Switches
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.

8X25 Models. Contact Rating:
0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.

8X21 Models. Contact Rating:
1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.

8X6 Models. Contact Rating:
6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Bushing: 1⁄4-40 uns-2 amps.
Pushbutton switches has its applications in instrumentation, computers and peripherals, telecommunication and networking equipment.

Supplier's Site
Switches - Pushbutton Switches - 8261SHZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8261SHZQE2
Switches - Pushbutton Switches 8261SHZQE2
SWITCH PUSHBUTTON DPDT 6A 120V

SWITCH PUSHBUTTON DPDT 6A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1656-ND 8261SHZQE2 70128375 8261SHZQE2
Product Name Pushbutton Switches Pushbutton Switches Switch, PNL-MNT, Pushbutton, 6A@120VAC OR 28VDC; 3A@250VAC, DPDT, ON-ON Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) On-On
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Pin Solder Terminals Solder Terminals
Max Current Rating 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-4294-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons - 2AMLS3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification
View Details
2 suppliers