EAO Switch Corporation Pushbutton Switches 82-6152.2114.B002

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-6152.2114.B002-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6152.2114.B002-ND
Pushbutton Switches 1948-82-6152.2114.B002-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6152.2114.B002
Switches - Pushbutton Switches 82-6152.2114.B002
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-82-6152.2114.B002-ND 82-6152.2114.B002
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Screw Terminals Screw Terminals
Features DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB25AH-HC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm LED Module 800F PB - 800F-BN5W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 120 volts
Max DC Voltage Rating 120 volts
View Details