EAO Switch Corporation Push Button Switches 82-6551.1123

Description
EAO 82-6551.1123 Push Button Switch
Request a Quote Datasheet
Description
EAO 82-6551.1123 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8114110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8114110
Push Button Switches 8114110
EAO 82-6551.1123 Push Button Switch

EAO 82-6551.1123 Push Button Switch

Supplier's Site
Pushbutton Switches - 1948-82-6551.1123-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6551.1123-ND
Pushbutton Switches 1948-82-6551.1123-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6551.1123
Switches - Pushbutton Switches 82-6551.1123
SWITCH PB SPDT 5A 120V

SWITCH PB SPDT 5A 120V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8114110 1948-82-6551.1123-ND 82-6551.1123
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flat Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Soldering / qc Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details