EAO Switch Corporation Pushbutton Switches 84-6440.0020

Description
STOP SWITCH, 32 MM, MUSHROOM-HE
Request a Quote Datasheet
Description
STOP SWITCH, 32 MM, MUSHROOM-HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-84-6440.0020-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-84-6440.0020-ND
Pushbutton Switches 1948-84-6440.0020-ND
STOP SWITCH, 32 MM, MUSHROOM-HE

STOP SWITCH, 32 MM, MUSHROOM-HE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 1948-84-6440.0020-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button, Mushroom
Switch Function Alternate Contact (Push-Push)
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2532789-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Double Throw (SPDT)
Max Current Rating 3 amps
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details