EAO Switch Corporation Pushbutton Switches 82-6152.1114.B002

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-6152.1114.B002-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6152.1114.B002-ND
Pushbutton Switches 1948-82-6152.1114.B002-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6152.1114.B002
Switches - Pushbutton Switches 82-6152.1114.B002
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-82-6152.1114.B002-ND 82-6152.1114.B002
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Screw Terminals Screw Terminals
Features DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details