APEM Components, Inc. Pushbutton Switches 8436WCDB

Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 8436WCDB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
8436WCDB-ND
Pushbutton Switches 8436WCDB-ND
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear

Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear

Buy Now Datasheet
Pushbutton Switches - 8436WCDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
8436WCDB
Pushbutton Switches 8436WCDB
Sub-Miniature Pushbutton Switch

Sub-Miniature Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
8436WCDB
Pushbutton Switches 8436WCDB
Pushbutton Switches SPDT ON-MOM 0.4VA 20VAC/DC

Pushbutton Switches SPDT ON-MOM 0.4VA 20VAC/DC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
8436WCDB
Switches - Pushbutton Switches 8436WCDB
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8436WCDB-ND 8436WCDB 8436WCDB 8436WCDB
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers