Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug
PB SWITCH, SPST, 0.4VA, 20V, PANEL; Product Range:8500 Series; Panel Cutout Diameter:11.91mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1660-ND | 8531TZBE2 | 37AH8365 | 8531TZBE2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.4Va, 20V, Panel; Product Range C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |