EAO Switch Corporation Push Button Switches 82-6151.1A34.B006

Description
EAO 82-6151.1A34.B006
Request a Quote Datasheet
Description
EAO 82-6151.1A34.B006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2478994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2478994
Push Button Switches 2478994
EAO 82-6151.1A34.B006

EAO 82-6151.1A34.B006

Supplier's Site
Pushbutton Switches - 1948-82-6151.1A34.B006-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6151.1A34.B006-ND
Pushbutton Switches 1948-82-6151.1A34.B006-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6151.1A34.B006
Switches - Pushbutton Switches 82-6151.1A34.B006
SWITCH PB SPDT 5A 120V

SWITCH PB SPDT 5A 120V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2478994 1948-82-6151.1A34.B006-ND 82-6151.1A34.B006
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch; RoHS DustProof; Illuminated Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details