Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches ON-ON DPDT SLDR
SWITCH PUSHBUTTON DPDT 6A 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4035-ND | 8261J81ZGE22 | 8261J81ZGE22 | 37AH8269 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals | |
| Max Current Rating | 6 amps | 6 amps | 6 amps |