C&K Components Pushbutton Switches 8533TZQE2

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10192-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10192-ND
Pushbutton Switches CKN10192-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Switch, PC-MNT, Pushbutton, 1A@120VAC OR 28VDC; SPST, ON-MOM - 70128449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PC-MNT, Pushbutton, 1A@120VAC OR 28VDC; SPST, ON-MOM
70128449
Switch, PC-MNT, Pushbutton, 1A@120VAC OR 28VDC; SPST, ON-MOM 70128449
Solder Lug Terminal Type, Subminiature Pushbutton Switches Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL). All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.

Solder Lug Terminal Type, Subminiature Pushbutton Switches
Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL).
All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.

Supplier's Site
Switches - Pushbutton Switches - 8533TZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8533TZQE2
Switches - Pushbutton Switches 8533TZQE2
SWITCH PUSH SPST-NC 1A 120V

SWITCH PUSH SPST-NC 1A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8533TZQE2
Pushbutton Switches 8533TZQE2
Pushbutton Switches (ON) OFF SPDT 1A 120VAC 28VDC 0.4W

Pushbutton Switches (ON) OFF SPDT 1A 120VAC 28VDC 0.4W

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10192-ND 70128449 8533TZQE2 8533TZQE2
Product Name Pushbutton Switches Switch, PC-MNT, Pushbutton, 1A@120VAC OR 28VDC; SPST, ON-MOM Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3074JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details