EAO Switch Corporation Pushbutton Switches 82-6151.1114

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2270-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2270-ND
Pushbutton Switches 1948-2270-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 1244507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1244507
Push Button Switches 1244507
EAO 82-6151.1114 Push Button Switch

EAO 82-6151.1114 Push Button Switch

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao - 38X7187 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao
38X7187
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao 38X7187
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; IP Rating:IP65, IP67 RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6151.1114
Switches - Pushbutton Switches 82-6151.1114
SWITCH PUSHBUTTON SPDT 3A 240V

SWITCH PUSHBUTTON SPDT 3A 240V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-6151.1114
Pushbutton Switches 82-6151.1114
Pushbutton Switches Red RingLED 24VAC/DC 22mm QC Flush Mom.

Pushbutton Switches Red RingLED 24VAC/DC 22mm QC Flush Mom.

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2270-ND 1244507 38X7187 82-6151.1114 82-6151.1114
Product Name Pushbutton Switches Push Button Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton; Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Solder Solder Terminals Plug-In
Features DustProof; Illuminated Switch DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details