EAO Switch Corporation Pushbutton Switches 82-6657.1114

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-6657.1114-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6657.1114-ND
Pushbutton Switches 1948-82-6657.1114-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2206809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2206809
Push Button Switches 2206809
EAO 82-6657.1114 Illuminated Push Button

EAO 82-6657.1114 Illuminated Push Button

Supplier's Site
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Red; Product Range Eao - 32AK4085 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Red; Product Range Eao
32AK4085
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Red; Product Range Eao 32AK4085
PB SWITCH, SPDT, 0.6A, 35VAC, PANEL, RED; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

PB SWITCH, SPDT, 0.6A, 35VAC, PANEL, RED; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6657.1114
Switches - Pushbutton Switches 82-6657.1114
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-82-6657.1114-ND 2206809 32AK4085 82-6657.1114
Product Name Pushbutton Switches Push Button Switches Pb Switch, Spdt, 0.6A, 35Vac, Panel, Red; Product Range Eao Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Connector
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364573-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Micro switches - M 660 - M1R 660-11-K-Y 6,0M -1537 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers