Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
EAO 82-6657.2154 Illuminated Push Button
PB SWITCH, SPDT, 0.6A, 35VAC, PANEL, WHT; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained
SWITCH PB SPDT 5A 120V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-82-6657.2154-ND | 2206818 | 32AK4093 | 82-6657.2154 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spdt, 0.6A, 35Vac, Panel, Wht; Product Range Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS | ||
| Max Current Rating | 1 to 5 amps | 5 amps |