Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches C & K PUSH OFF (MOM)
SWITCH PUSH SPST-NO 1A 120V
PB SW, SPST, 1A, 120VAC, PANEL, BLACK; Product Range:8500 Series; Panel Cutout Diameter:11.91mm; Contact Configuration:SPST-N
C&K 8500 Series, 30 Milliohms Contact Resistance, Subminiature Pushbutton Switches
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1121-ND | 8532T1ZQE2 | 8532T1ZQE2 | 37AH8407 | 70128153 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components | Switch, SubMiniature Pushbutton, SPST, OFF-MOM, Solder TerminalS, BLK FRAME |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals | Solder Terminals |