EAO Switch Corporation Pushbutton Switches 82-6651.1154

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-6651.1154-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6651.1154-ND
Pushbutton Switches 1948-82-6651.1154-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2479110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2479110
Push Button Switches 2479110
EAO 82-6651.1154 Illuminated Push Button

EAO 82-6651.1154 Illuminated Push Button

Supplier's Site
Pushbutton Switch, Spdt, 1A, 36Vac, Panl; Product Range Eao - 41AH6845 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 1A, 36Vac, Panl; Product Range Eao
41AH6845
Pushbutton Switch, Spdt, 1A, 36Vac, Panl; Product Range Eao 41AH6845
PUSHBUTTON SWITCH, SPDT, 1A, 36VAC, PANL; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

PUSHBUTTON SWITCH, SPDT, 1A, 36VAC, PANL; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
82-6651.1154
Switches - Pushbutton Switches 82-6651.1154
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-82-6651.1154-ND 2479110 41AH6845 82-6651.1154
Product Name Pushbutton Switches Push Button Switches Pushbutton Switch, Spdt, 1A, 36Vac, Panl; Product Range Eao Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1113895 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 76613436 - Radwell International
Allen-Bradley / Rockwell Automation
View Details