EAO 82-6657.1154 Illuminated Push Button
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PB SWITCH, SPDT, 0.6A, 35VAC, PANEL, WHT; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PB SPDT 3A 240V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2206813 | 1948-82-6657.1154-ND | 32AK4088 | 82-6657.1154 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Spdt, 0.6A, 35Vac, Panel, Wht; Product Range Eao | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Features | Illuminated Switch; RoHS | DustProof; Illuminated Switch | ||
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Terminal Type | Connector |