EAO Switch Corporation Push Button Switches 82-6151.2000.B001

Description
EAO 82-6151.2000.B001 Push Button Switch
Request a Quote Datasheet
Description
EAO 82-6151.2000.B001 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1942071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1942071
Push Button Switches 1942071
EAO 82-6151.2000.B001 Push Button Switch

EAO 82-6151.2000.B001 Push Button Switch

Supplier's Site
Pushbutton Switches - 1948-82-6151.2000.B001-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6151.2000.B001-ND
Pushbutton Switches 1948-82-6151.2000.B001-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6151.2000.B001
Switches - Pushbutton Switches 82-6151.2000.B001
SWITCH PB SPDT 5A 120V

SWITCH PB SPDT 5A 120V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1942071 1948-82-6151.2000.B001-ND 82-6151.2000.B001
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flat Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switching Mechanism Co Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; RoHS; Weather resistant or waterproof DustProof
Switch Function Alternate Contact (Push-Push)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details