Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 1A 120V
Pushbutton Switches Pushbutton
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8532T1CQE2-ND | 37AH8399 | 8532T1CQE2 | 8532T1CQE2 |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Straight PC Pins |