Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 3A 120V
Pushbutton Switches PUSHBUTTON SWITCH OFF-(ON)SPST
Solder Lug Terminal Type, Subminiature Pushbutton Switches
Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL).
All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1674-ND | 8552TZQE2 | 8552TZQE2 | 37AH8463 | 70128451 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components | Switch, PC-MNT, Pushbutton, 3A@120VAC OR 28VDC; SPST, OFF-MOM. |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals |