C&K Components Pushbutton Switches 8532MZGE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1664-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1664-ND
Pushbutton Switches CKN1664-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8532MZGE2
Pushbutton Switches 8532MZGE2
Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug

Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug

Buy Now Datasheet
Pushbutton C&k Components - 37AH8383 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8383
Pushbutton C&k Components 37AH8383
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Switches - Pushbutton Switches - 8532MZGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8532MZGE2
Switches - Pushbutton Switches 8532MZGE2
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1664-ND 8532MZGE2 37AH8383 8532MZGE2
Product Name Pushbutton Switches Pushbutton Switches Pushbutton C&k Components Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details