C&K Components Pushbutton Switches 8631CQD2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1676-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1676-ND
Pushbutton Switches CKN1676-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8631CQD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8631CQD2
Switches - Pushbutton Switches 8631CQD2
SWITCH PUSH SPST-NO 0.5A 120V

SWITCH PUSH SPST-NO 0.5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8631CQD2
Pushbutton Switches 8631CQD2
Pushbutton Switches (ON)-OFF SPST PCB

Pushbutton Switches (ON)-OFF SPST PCB

Buy Now Datasheet
Pb Switch, Spst, 0.5A, 120Vac, Panel; Product Range C&k Components - 37AH8466 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.5A, 120Vac, Panel; Product Range C&k Components
37AH8466
Pb Switch, Spst, 0.5A, 120Vac, Panel; Product Range C&k Components 37AH8466
PB SWITCH, SPST, 0.5A, 120VAC, PANEL; Product Range:8600 Series; Panel Cutout Diameter:4.37mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST, 0.5A, 120VAC, PANEL; Product Range:8600 Series; Panel Cutout Diameter:4.37mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site
Switch, MicroMINI, Pushbutton, 500MA@120VAC OR 28VDC; 250MA @250VAC, SPST - 70128455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MicroMINI, Pushbutton, 500MA@120VAC OR 28VDC; 250MA @250VAC, SPST
70128455
Switch, MicroMINI, Pushbutton, 500MA@120VAC OR 28VDC; 250MA @250VAC, SPST 70128455
Panel Mount, 500 V (RMS) (Min.) Dielectric Strength, Microminiature Pushbutton Switches Bushing: Brass, nickel plated, 8-40 UNS 2 amps. Height: 0.175". Plunger: Black nylon or glass-filled. Case: Diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut. Contacts: Coin silver, silver-plated. 8631 and 8632 Models. Contact Rating: 500 mA at 120 VAC or 28 VDC; 250 mA at 250 VAC (UL). 8633 Models. Contact Rating: 250 mA at 120 VAC or 28 VDC; 125 mA at 250 VAC.

Panel Mount, 500 V (RMS) (Min.) Dielectric Strength, Microminiature Pushbutton Switches
Bushing: Brass, nickel plated, 8-40 UNS 2 amps. Height: 0.175". Plunger: Black nylon or glass-filled. Case: Diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut. Contacts: Coin silver, silver-plated. 8631 and 8632 Models. Contact Rating: 500 mA at 120 VAC or 28 VDC; 250 mA at 250 VAC (UL). 8633 Models. Contact Rating: 250 mA at 120 VAC or 28 VDC; 125 mA at 250 VAC.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1676-ND 8631CQD2 8631CQD2 37AH8466 70128455
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.5A, 120Vac, Panel; Product Range C&k Components Switch, MicroMINI, Pushbutton, 500MA@120VAC OR 28VDC; 250MA @250VAC, SPST
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758295 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details