Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PUSH BUTTON, ILLUMINATED, SPDT, 5AMP, 250VAC, 82 SERIES; PANEL CUTOUT DIAMETER:22.3MM. FREE 2 YEAR RADWELL WARRANTY
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Maintained
Pushbutton Switches Grn RingLED 24VAC/DC 22mm QC Flush Maint
SWITCH PUSHBUTTON SPDT 3A 240V
| DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2286-ND | 108744029 | 38X7203 | 82-6151.2134 | 82-6151.2134 |
| Product Name | Pushbutton Switches | Pushbutton | Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Plug-In | Solder Terminals | ||
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |