APEM Components, Inc. Pushbutton Switches 8632A

Description
Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 8632A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
8632A
Pushbutton Switches 8632A
Sub-Miniature Pushbutton Switch

Sub-Miniature Pushbutton Switch

Buy Now
Push Button Switches - 1035732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1035732
Push Button Switches 1035732
APEM 8632A Miniature Push Button Switch

APEM 8632A Miniature Push Button Switch

Supplier's Site
Switches - Pushbutton Switches - 1376011-8632A - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376011-8632A
Switches - Pushbutton Switches 1376011-8632A
Win Source Part Number: 1376011-8632A Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: APEM Inc. Series: 8000 Package: Bulk Product Status: Active Base Product Number: 8632 Mounting Type: Panel Mount, Rear HTSUS: 8536.50.9035 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 6A (AC), 4A (DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color - Actuator/Cap: Silver Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.50mm Dia Electrical Life: 30,000 Cycles

Win Source Part Number: 1376011-8632A
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: APEM Inc.
Series: 8000
Package: Bulk
Product Status: Active
Base Product Number: 8632
Mounting Type: Panel Mount, Rear
HTSUS: 8536.50.9035
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.50mm Dia
Electrical Life: 30,000 Cycles

Buy Now Datasheet
Pushbutton Switches - 679-3981-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3981-ND
Pushbutton Switches 679-3981-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8632A
Pushbutton Switches 8632A
Pushbutton Switches SPDT ON-(ON)

Pushbutton Switches SPDT ON-(ON)

Buy Now Datasheet
Switch, Spdt, 4A, 30Vdc; Switch Operation Apem - 99K1014 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, 4A, 30Vdc; Switch Operation Apem
99K1014
Switch, Spdt, 4A, 30Vdc; Switch Operation Apem 99K1014
SWITCH, SPDT, 4A, 30VDC; Switch Operation:Off-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder; Product Range:8000 Series RoHS Compliant: Yes

SWITCH, SPDT, 4A, 30VDC; Switch Operation:Off-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder; Product Range:8000 Series RoHS Compliant: Yes

Supplier's Site
Pb Switch, Spdt, 4A, 30Vdc, Panel; Product Range Apem - 76K0177 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 4A, 30Vdc, Panel; Product Range Apem
76K0177
Pb Switch, Spdt, 4A, 30Vdc, Panel; Product Range Apem 76K0177
PB SWITCH, SPDT, 4A, 30VDC, PANEL; Product Range:8000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

PB SWITCH, SPDT, 4A, 30VDC, PANEL; Product Range:8000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 8632A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8632A
Switches - Pushbutton Switches 8632A
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8632A 1035732 1376011-8632A 679-3981-ND 8632A 99K1014 76K0177 8632A
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Spdt, 4A, 30Vdc; Switch Operation Apem Pb Switch, Spdt, 4A, 30Vdc, Panel; Product Range Apem Switches - Pushbutton Switches
Actuator Specifications Plunger Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder, tab Solder Terminals Solder Pin Solder Terminals; Solder Solder Terminals
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details