EAO Switch Corporation Pushbutton Switches 82-6651.2154

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-6651.2154-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6651.2154-ND
Pushbutton Switches 1948-82-6651.2154-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2479113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2479113
Push Button Switches 2479113
EAO 82-6651.2154 Illuminated Push Button

EAO 82-6651.2154 Illuminated Push Button

Supplier's Site
Pushbutton Switch, Spdt, 1A, 36Vac, Panl; Product Range Eao - 41AH6850 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 1A, 36Vac, Panl; Product Range Eao
41AH6850
Pushbutton Switch, Spdt, 1A, 36Vac, Panl; Product Range Eao 41AH6850
PUSHBUTTON SWITCH, SPDT, 1A, 36VAC, PANL; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

PUSHBUTTON SWITCH, SPDT, 1A, 36VAC, PANL; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6651.2154
Switches - Pushbutton Switches 82-6651.2154
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-82-6651.2154-ND 2479113 41AH6850 82-6651.2154
Product Name Pushbutton Switches Push Button Switches Pushbutton Switch, Spdt, 1A, 36Vac, Panl; Product Range Eao Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 962429 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2329328-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details