Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switches Pushbutton SPST On-(On)
SWITCH PUSH SPST-NC 1A 120V
SUBMINIATURE PUSHBUTTON SWITCHES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | CKN1669-ND | 8534MCQE2 | 8534MCQE2 | 37AH8428 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Subminiature Pushbutton Switches C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Straight PC Pins | Solder Pin |