Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches PUSHBTTN SWTCH SPST OFF ON SOLDER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN11182-ND | 8531TZBE3 | 8531TZBE3 | 37AH8366 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |