EAO Switch Corporation Push Button Switches 82-6151.1A34.B005

Description
EAO 82-6151.1A34.B005
Request a Quote
Description
EAO 82-6151.1A34.B005
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti-Vandal Switch, part number 48AK9775, is a single-pole double-throw (SPDT) switch designed for robust applications. It has a current rating of 3A and can operate at voltages up to 240V. The switch features a momentary action and a round flush flat actuator style with a natural color cap. It is constructed to withstand harsh conditions, making it suitable for outdoor or public environments. The switch is designed for a panel cutout diameter of 22mm and includes a green illumination for visibility. The operating temperature range is from -30¬8C to +70¬8C, ensuring functionality in various climates. The switch is compliant with multiple safety standards, including CB, CCC, C UL, and UL.

Datasheet Summary
Powered by GS/AI

The Anti-Vandal Switch, part number 48AK9775, is a single-pole double-throw (SPDT) switch designed for robust applications. It has a current rating of 3A and can operate at voltages up to 240V. The switch features a momentary action and a round flush flat actuator style with a natural color cap. It is constructed to withstand harsh conditions, making it suitable for outdoor or public environments. The switch is designed for a panel cutout diameter of 22mm and includes a green illumination for visibility. The operating temperature range is from -30¬8C to +70¬8C, ensuring functionality in various climates. The switch is compliant with multiple safety standards, including CB, CCC, C UL, and UL.

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2478993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2478993
Push Button Switches 2478993
EAO 82-6151.1A34.B005

EAO 82-6151.1A34.B005

Supplier's Site
Pushbutton Switches - 1948-82-6151.1A34.B005-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6151.1A34.B005-ND
Pushbutton Switches 1948-82-6151.1A34.B005-ND
ILLUMINATED PUSHBUTTON.MOMENTARY

ILLUMINATED PUSHBUTTON.MOMENTARY

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6151.1A34.B005
Switches - Pushbutton Switches 82-6151.1A34.B005
ILLUMINATED PUSHBUTTON.MOMENTARY

ILLUMINATED PUSHBUTTON.MOMENTARY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2478993 1948-82-6151.1A34.B005-ND 82-6151.1A34.B005
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch; RoHS DustProof; Illuminated Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Tactile Switches - 486-3859-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
A3A Lighted Pushbutton Switch - A3AA-90B1-00ER - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
Features Illuminated Switch
View Details