EAO Switch Corporation Pushbutton Switches 82-6561.1000

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 82-6561.1000-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
82-6561.1000-ND
Pushbutton Switches 82-6561.1000-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 8114037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8114037
Push Button Switches 8114037
EAO 82-6561.1000 Push Button Switch

EAO 82-6561.1000 Push Button Switch

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-6561.1000
Pushbutton Switches 82-6561.1000
Pushbutton Switches 82-6561.1000.pushbut ton.momentary.22 mm.aluminium natural.flush/raised .no LED.no colour.no LED.soldering terminal

Pushbutton Switches 82-6561.1000.pushbutton.momentary.22 mm.aluminium natural.flush/raised.no LED.no colour.no LED.soldering terminal

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6561.1000
Switches - Pushbutton Switches 82-6561.1000
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-6561.1000-ND 8114037 82-6561.1000 82-6561.1000
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Raised (Plunger Style) Pushbutton; Raised button Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Soldering / qc Solder Terminals
Features DustProof DustProof; RoHS; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details