C&K Components Pushbutton Switches 8531SZQE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1658-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1658-ND
Pushbutton Switches CKN1658-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8531SZQE2
Pushbutton Switches 8531SZQE2
Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug

Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug

Buy Now Datasheet
Switches - Pushbutton Switches - 8531SZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8531SZQE2
Switches - Pushbutton Switches 8531SZQE2
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site
Pb Switch, Spst-No, 1A/120Vac, Panel; Product Range C&k Components - 37AH8358 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 1A/120Vac, Panel; Product Range C&k Components
37AH8358
Pb Switch, Spst-No, 1A/120Vac, Panel; Product Range C&k Components 37AH8358
PB SWITCH, SPST-NO, 1A/120VAC, PANEL; Product Range:8500 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST-NO, 1A/120VAC, PANEL; Product Range:8500 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1658-ND 8531SZQE2 8531SZQE2 37AH8358
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 1A/120Vac, Panel; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3859-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Hardware - AT4074F - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton - 10151921 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details