C&K Components Pushbutton Switches 8531MCQE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4036-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4036-ND
Pushbutton Switches CKN4036-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8531MCQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8531MCQE2
Switches - Pushbutton Switches 8531MCQE2
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8531MCQE2
Pushbutton Switches 8531MCQE2
Pushbutton Switches MOM-(N/O) SPST PC

Pushbutton Switches MOM-(N/O) SPST PC

Buy Now Datasheet
Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components - 79X5972 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components
79X5972
Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components 79X5972
PB SWITCH, SPST, 1A, 120V, THD; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:8500 Series; SVHC:Lead RoHS Compliant: Yes

PB SWITCH, SPST, 1A, 120V, THD; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:8500 Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site
Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components - 37AH8345 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components
37AH8345
Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components 37AH8345
PB SW, SPST, 1A, 120VAC, PANEL, BLACK; Product Range:8500 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

PB SW, SPST, 1A, 120VAC, PANEL, BLACK; Product Range:8500 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4036-ND 8531MCQE2 8531MCQE2 79X5972 37AH8345
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm Projected Momentary Push Buttons - 2AP4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Hardware - AT3010F12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 923015 - Radwell International
Allen-Bradley / Rockwell Automation
View Details