C&K Components Pushbutton Switches 8551MZQE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1672-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1672-ND
Pushbutton Switches CKN1672-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8551MZQE2
Pushbutton Switches 8551MZQE2
Pushbutton Switches (ON)-OFF SPST SOLDER

Pushbutton Switches (ON)-OFF SPST SOLDER

Buy Now Datasheet
Switches - Pushbutton Switches - 8551MZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8551MZQE2
Switches - Pushbutton Switches 8551MZQE2
SWITCH PUSH SPST-NO 3A 120V

SWITCH PUSH SPST-NO 3A 120V

Supplier's Site
Switch, PC-MNT, Pushbutton, 3A@120VAC OR 28VDC; SPST, OFF-MOM - 70128446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PC-MNT, Pushbutton, 3A@120VAC OR 28VDC; SPST, OFF-MOM
70128446
Switch, PC-MNT, Pushbutton, 3A@120VAC OR 28VDC; SPST, OFF-MOM 70128446
C&K 8500 Series, 30 Milliohms Contact Resistance, Subminiature Pushbutton Switches Ratings up to 3 AMPS Reliable contact design

C&K 8500 Series, 30 Milliohms Contact Resistance, Subminiature Pushbutton Switches

  • Ratings up to 3 AMPS
  • Reliable contact design
Supplier's Site
Pb Switch, Spst, 3A, 120V, Solder; Switch Operation C&k Components - 68Y6750 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 3A, 120V, Solder; Switch Operation C&k Components
68Y6750
Pb Switch, Spst, 3A, 120V, Solder; Switch Operation C&k Components 68Y6750
PB SWITCH, SPST, 3A, 120V, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:8500 Series; RoHS Compliant: Yes

PB SWITCH, SPST, 3A, 120V, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:8500 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1672-ND 8551MZQE2 8551MZQE2 70128446 68Y6750
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, PC-MNT, Pushbutton, 3A@120VAC OR 28VDC; SPST, OFF-MOM Pb Switch, Spst, 3A, 120V, Solder; Switch Operation C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011CF05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton - 16425 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details