EAO Switch Corporation Push Button Switches 82-6151.2154

Description
EAO 82-6151.2154 Push Button Switch
Request a Quote Datasheet
Description
EAO 82-6151.2154 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 562534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
562534
Push Button Switches 562534
EAO 82-6151.2154 Push Button Switch

EAO 82-6151.2154 Push Button Switch

Supplier's Site
Pushbutton Switches - 1948-2288-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2288-ND
Pushbutton Switches 1948-2288-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-6151.2154
Pushbutton Switches 82-6151.2154
Pushbutton Switches 22mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Ring Illumination, White LED, 24V AC/DC

Pushbutton Switches 22mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Ring Illumination, White LED, 24V AC/DC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6151.2154
Switches - Pushbutton Switches 82-6151.2154
SWITCH PUSHBUTTON SPDT 3A 240V

SWITCH PUSHBUTTON SPDT 3A 240V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 562534 1948-2288-ND 82-6151.2154 82-6151.2154
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Terminal Type Plug-In Quick Connect/Blade; Solder Terminals Plug-In Solder Terminals
Features DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Operating Temp -22 F (-30 C) -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details