EAO Switch Corporation Pushbutton Switches 82-6151.1144

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2278-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2278-ND
Pushbutton Switches 1948-2278-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2837936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2837936
Push Button Switches 2837936
EAO 82-6151.1144 Push Button Switch

EAO 82-6151.1144 Push Button Switch

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-6151.1144
Pushbutton Switches 82-6151.1144
Pushbutton Switches Ylw RingLED 24VAC/DC 22mm QC Flush Mom.

Pushbutton Switches Ylw RingLED 24VAC/DC 22mm QC Flush Mom.

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao - 38X7194 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
38X7194
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao 38X7194
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2278-ND 2837936 82-6151.1144 38X7194
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) 1 CO Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Plug-In
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 2838248 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Switches - 1116532 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details