Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 1A 120V
PB SWITCH, SPST, 1A, 120V, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST-N
PB SW, SPST, 1A, 120VAC, PANEL, BLACK; Product Range:8500 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPST-N
Pushbutton Switches (ON)-OFF SPST SOLDER
C&K 8500 Series Subminiature Pushbutton Switches, -30 to +65 °C Operating Temperature
Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL).
All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4021-ND | 8532MZQE2 | 68Y6749 | 37AH8384 | 8532MZQE2 | 70128443 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 1A, 120V, Solder; Switch Operation C&k Components | Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components | Pushbutton Switches | Switch, PC-MNT, SUBMINI Pushbutton, 1A@120VAC OR 28VDC; SPST, OFF-MOM. |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Solder Pin | Solder Terminals |