APEM Components, Inc. Push Button Switches 8642A

Description
APEM 8642A Miniature Push Button Switch
Request a Quote Datasheet
Description
APEM 8642A Miniature Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1035760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1035760
Push Button Switches 1035760
APEM 8642A Miniature Push Button Switch

APEM 8642A Miniature Push Button Switch

Supplier's Site
Pushbutton Switches - 679-3983-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3983-ND
Pushbutton Switches 679-3983-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 8642A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
8642A
Pushbutton Switches 8642A
Sub-Miniature Pushbutton Switch

Sub-Miniature Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
8642A
Switches - Pushbutton Switches 8642A
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site
Pb Switch, Dpdt, 4A, 30Vdc, Panel; Product Range Apem - 76K0189 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 4A, 30Vdc, Panel; Product Range Apem
76K0189
Pb Switch, Dpdt, 4A, 30Vdc, Panel; Product Range Apem 76K0189
PB SWITCH, DPDT, 4A, 30VDC, PANEL; Product Range:8000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

PB SWITCH, DPDT, 4A, 30VDC, PANEL; Product Range:8000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8642A
Pushbutton Switches 8642A
Pushbutton Switches DPDT 6A 125VAC

Pushbutton Switches DPDT 6A 125VAC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1035760 679-3983-ND 8642A 8642A 76K0189 8642A
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Dpdt, 4A, 30Vdc, Panel; Product Range Apem Pushbutton Switches
Actuator Specifications Plunger Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals; Solder Solder Terminals Solder Terminals Solder Lug
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113784 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 53680569 - Radwell International
Allen-Bradley / Rockwell Automation
View Details