Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 9216-03-BX

Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet
Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9216-03-BX - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
9216-03-BX
35A & 20A Cylindrical Housing Push-Button Momentary Switches 9216-03-BX
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet
Pushbutton Switches - 18-9216-03-BX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
18-9216-03-BX-ND
Pushbutton Switches 18-9216-03-BX-ND
CVP LOW CURR SWITCH

CVP LOW CURR SWITCH

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 9216-03-BX 18-9216-03-BX-ND
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; Two Screw 11.17mm Apart Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359551 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details