Littelfuse, Inc. Normally off black, white or red button compact switch 9187-02

Description
Normally off black, white or red button compact switch. 5A at 12 - 24 Vdc Two Blade Terminals .250" wide (6.4mm) Nickel-Plated brass hexnut and facenut Nylon push-button .410" diameter (10.4mm) .890" x .560" x .773" (22.6 x 14.2 x 19.6mm)
Request a Quote Datasheet
Description
Normally off black, white or red button compact switch. 5A at 12 - 24 Vdc Two Blade Terminals .250" wide (6.4mm) Nickel-Plated brass hexnut and facenut Nylon push-button .410" diameter (10.4mm) .890" x .560" x .773" (22.6 x 14.2 x 19.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Normally off black, white or red button compact switch - 9187-02 - Littelfuse, Inc.
Rosemont, IL, United States
Normally off black, white or red button compact switch
9187-02
Normally off black, white or red button compact switch 9187-02
Normally off black, white or red button compact switch. 5A at 12 - 24 Vdc Two Blade Terminals .250" wide (6.4mm) Nickel-Plated brass hexnut and facenut Nylon push-button .410" diameter (10.4mm) .890" x .560" x .773" (22.6 x 14.2 x 19.6mm)

Normally off black, white or red button compact switch. 5A at 12 - 24 Vdc Two Blade Terminals .250" wide (6.4mm) Nickel-Plated brass hexnut and facenut Nylon push-button .410" diameter (10.4mm) .890" x .560" x .773" (22.6 x 14.2 x 19.6mm)

Supplier's Site Datasheet
Pushbutton Switches - F9211-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9211-ND
Pushbutton Switches F9211-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9187-02
Switches - Pushbutton Switches 9187-02
PUSH BUTTON MOM SW RED

PUSH BUTTON MOM SW RED

Supplier's Site
Pushbutton Switches - 9187-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
9187-02
Pushbutton Switches 9187-02
Pushbutton Switches PUSH BUTTON MOM SW RED

Pushbutton Switches PUSH BUTTON MOM SW RED

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9187-02 F9211-ND 9187-02 9187-02
Product Name Normally off black, white or red button compact switch Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect/Blade; Two 0.2in blade Quick Connect/Blade
Max Current Rating 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Heads - 2838262 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details