APEM Components, Inc. Pushbutton Switches 9633NAB

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 9633NAB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
9633NAB
Pushbutton Switches 9633NAB
Pushbutton Switch

Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1028-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1028-ND
Pushbutton Switches 679-1028-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 2873665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2873665
Push Button Switches 2873665
APEM 9633NAB Push Button Switch

APEM 9633NAB Push Button Switch

Supplier's Site
Push Button Switches - 2837963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2837963
Push Button Switches 2837963
APEM 9633NAB Push Button Switch

APEM 9633NAB Push Button Switch

Supplier's Site
Switches - Pushbutton Switches - 9633NAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9633NAB
Switches - Pushbutton Switches 9633NAB
SWITCH PUSH SPST-NO 1A 30V

SWITCH PUSH SPST-NO 1A 30V

Supplier's Site
Switch, Pushbutton, Spst-No, 1A, 250V; Product Range Apem - 96C7697 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 250V; Product Range Apem
96C7697
Switch, Pushbutton, Spst-No, 1A, 250V; Product Range Apem 96C7697
SWITCH, PUSHBUTTON, SPST-NO, 1A, 250V; Product Range:9000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 250V; Product Range:9000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9633NAB
Pushbutton Switches 9633NAB
Pushbutton Switches Solder lug momentary pushbutton NO SP

Pushbutton Switches Solder lug momentary pushbutton NO SP

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9633NAB 679-1028-ND 2873665 9633NAB 96C7697 9633NAB
Product Name Pushbutton Switches Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 1A, 250V; Product Range Apem Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals; Solder Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00B - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1115788 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details