Switchcraft, Inc. Miniature Non-Illuminated Pushbutton Switches,... 982A06RX

Description
Miniature Non-Illuminated Pushbutton Switches, IBS Series Miniature Momentary Pushbutton Switch, Circuit 2-C Momentary IBS switches provide cost-effective versatility for a wide range of electrical/electroni c applications. Convenient modular design allows quick assembly to PC boards. These switches are also available in multiple station assemblies.
Request a Quote Datasheet
Description
Miniature Non-Illuminated Pushbutton Switches, IBS Series Miniature Momentary Pushbutton Switch, Circuit 2-C Momentary IBS switches provide cost-effective versatility for a wide range of electrical/electroni c applications. Convenient modular design allows quick assembly to PC boards. These switches are also available in multiple station assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Non-Illuminated Pushbutton Switches,... - 982A06RX - Conxall Corporation
Villa Park, IL, USA
Miniature Non-Illuminated Pushbutton Switches,...
982A06RX
Miniature Non-Illuminated Pushbutton Switches,... 982A06RX
Miniature Non-Illuminated Pushbutton Switches, IBS Series Miniature Momentary Pushbutton Switch, Circuit 2-C Momentary IBS switches provide cost-effective versatility for a wide range of electrical/electroni c applications. Convenient modular design allows quick assembly to PC boards. These switches are also available in multiple station assemblies.

Miniature Non-Illuminated Pushbutton Switches, IBS Series
Miniature Momentary Pushbutton Switch, Circuit 2-C
Momentary IBS switches provide cost-effective versatility for a wide range of electrical/electronic applications. Convenient modular design allows quick assembly to PC boards. These switches are also available in multiple station assemblies.

Supplier's Site
Pushbutton Switches - SC2009-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC2009-ND
Pushbutton Switches SC2009-ND
Pushbutton Switch DPDT Standard Through Hole

Pushbutton Switch DPDT Standard Through Hole

Buy Now Datasheet
Keyboard Switch, Dpdt; Switch Operation Switchcraft/conxall - 74AC3356 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Switch, Dpdt; Switch Operation Switchcraft/conxall
74AC3356
Keyboard Switch, Dpdt; Switch Operation Switchcraft/conxall 74AC3356
KEYBOARD SWITCH, DPDT; Switch Operation:Off-(On); Contact Configuration:4PST-3 NO, SPST-NC; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V; Contact Current Max:250mA; Switch Terminals:Through Hole; Product Range:98000 Series;RoHS Compliant: Yes

KEYBOARD SWITCH, DPDT; Switch Operation:Off-(On); Contact Configuration:4PST-3NO, SPST-NC; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V; Contact Current Max:250mA; Switch Terminals:Through Hole; Product Range:98000 Series;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
982A06RX
Pushbutton Switches 982A06RX
Pushbutton Switches IBS SW 2 'C' NONLOCK

Pushbutton Switches IBS SW 2 'C' NONLOCK

Buy Now Datasheet
Switches - Pushbutton Switches - 982A06RX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
982A06RX
Switches - Pushbutton Switches 982A06RX
SWITCH PUSH DPDT 0.25A 28V

SWITCH PUSH DPDT 0.25A 28V

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 982A06RX SC2009-ND 74AC3356 982A06RX 982A06RX
Product Name Miniature Non-Illuminated Pushbutton Switches,... Pushbutton Switches Keyboard Switch, Dpdt; Switch Operation Switchcraft/conxall Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT) Single Pole, Single Throw (SPST); 4PST-3NO, SPST-NC Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Through Hole Solder Pin
Max Current Rating 0.1250 to 0.2500 amps 0.2500 amps 0.2500 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1113.7095-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers