Littelfuse, Inc. 35A & 20A Imprinted Push-Button Momentary Switches 90047

Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Engine Start-Stop Push Button Series provides temporary circuit closure to engage engine features. Interface designed for impact-resistance to ensure deliberate actuation. Silver Contacts for Corrosion Resistance Actuator resistant to oil, water and other liquids
Request a Quote Datasheet
Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Engine Start-Stop Push Button Series provides temporary circuit closure to engage engine features. Interface designed for impact-resistance to ensure deliberate actuation. Silver Contacts for Corrosion Resistance Actuator resistant to oil, water and other liquids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Imprinted Push-Button Momentary Switches - 90047 - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Imprinted Push-Button Momentary Switches
90047
35A & 20A Imprinted Push-Button Momentary Switches 90047
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Engine Start-Stop Push Button Series provides temporary circuit closure to engage engine features. Interface designed for impact-resistance to ensure deliberate actuation. Silver Contacts for Corrosion Resistance Actuator resistant to oil, water and other liquids

Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Engine Start-Stop Push Button Series provides temporary circuit closure to engage engine features. Interface designed for impact-resistance to ensure deliberate actuation. Silver Contacts for Corrosion Resistance Actuator resistant to oil, water and other liquids

Supplier's Site Datasheet
Pushbutton Switches - F9167-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9167-ND
Pushbutton Switches F9167-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
90047
Switches - Pushbutton Switches 90047
SWITCH MOM NO

SWITCH MOM NO

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
90047
Pushbutton Switches 90047
Pushbutton Switches ENGINE START/STOP SWITCH

Pushbutton Switches ENGINE START/STOP SWITCH

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 90047 F9167-ND 90047 90047
Product Name 35A & 20A Imprinted Push-Button Momentary Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; 2 Screw Screw Terminals Screw Terminals
Max Current Rating 35 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 6156523 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details