PUSHBUTTON 600VAC 10A 30MM TYPE
Schneider Electric 9001KR1UH13
The 30 mm Offer for Difficult Environments
Dedicated to applications of heavy industry and infrastructure, the 30 mm offering guarantees you long-term reliability — thanks to the high quality and robustness of the operators and pilot lights, even in extreme environments. Easy to obtain everywhere in the world, easy to integrate and use, this offer is the perfect complement to your Human Machine Interface.
Features
PUSHBUTTON, HARMONY 9001K, METAL, FLUSH, 7 COLOURS CHOICE, 30 MM, SPRING RETURN, 1 C/O. FREE 2 YEAR RADWELL WARRANTY
SWITCH, INDUSTRIAL PUSHBUTTON, 30MM; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
PUSHBUTTON 600VAC 10A 30MM TYPE
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001KR1UH13-ND | 516029 | 70060335 | 57363674 | 51R1346 | 9001KR1UH13 | 9001KR1UH13 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton, Non-Illum'd 7 Colors, Momentary, 1NO-1NC, 30mm, 10A, 600V, NEMA 4/13 | Pushbutton | Switch, Industrial Pushbutton, 30Mm; Product Range Schneider Electric | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | Flush Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw Terminals | Screw | Screw Terminals | ||
| Features | DustProof | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | RoHS |