APEM Components, Inc. Pushbutton Switches 9533CD

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-1011-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1011-ND
Pushbutton Switches 679-1011-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 9533CD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
9533CD
Pushbutton Switches 9533CD
Pushbutton Switch

Pushbutton Switch

Buy Now
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1041755-9533CD
Switches - Pushbutton Switches 1041755-9533CD
Win Source Part Number: 1041755-9533CD Category: Switches>Pushbutton Switches Series: 9000 Type: Standard Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - DC: 30 V Standard Package: 100 Panel Cutout Dimensions: Circular - 4.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): 2267072-1; 9532CD; 9533NCD; 9533CD0; GB215AP; AB11AP-FA; GB215AH-A; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-1011 Base Product Number: 9533

Win Source Part Number: 1041755-9533CD
Category: Switches>Pushbutton Switches
Series: 9000
Type: Standard
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 100
Panel Cutout Dimensions: Circular - 4.20mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): 2267072-1; 9532CD; 9533NCD; 9533CD0; GB215AP; AB11AP-FA; GB215AH-A;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-1011
Base Product Number: 9533

Buy Now
Push Button Switches - 2873662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2873662
Push Button Switches 2873662
APEM 9533CD Push Button Switch

APEM 9533CD Push Button Switch

Supplier's Site
Push Button Switches - 2837957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2837957
Push Button Switches 2837957
APEM 9533CD Push Button Switch

APEM 9533CD Push Button Switch

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9533CD
Pushbutton Switches 9533CD
Pushbutton Switches Submini momentary pushbutton NO

Pushbutton Switches Submini momentary pushbutton NO

Buy Now Datasheet
Switches - Pushbutton Switches - 9533CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9533CD
Switches - Pushbutton Switches 9533CD
REPCO CONTACT KIT KTM33-1

REPCO CONTACT KIT KTM33-1

Supplier's Site
Switch, Pushbutton, Spst-No, 100Ma; Product Range Apem - 96C7694 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 100Ma; Product Range Apem
96C7694
Switch, Pushbutton, Spst-No, 100Ma; Product Range Apem 96C7694
SWITCH, PUSHBUTTON, SPST-NO, 100mA; Product Range:9000 Series; Panel Cutout Diameter:4.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 100mA; Product Range:9000 Series; Panel Cutout Diameter:4.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site
Switch, Spst, 0.1A, 30Vdc, Solder; Switch Operation Apem - 26M7955 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.1A, 30Vdc, Solder; Switch Operation Apem
26M7955
Switch, Spst, 0.1A, 30Vdc, Solder; Switch Operation Apem 26M7955
SWITCH, SPST, 0.1A, 30VDC, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:Solder Lug; Product Range:9000 Series; RoHS Compliant: Yes

SWITCH, SPST, 0.1A, 30VDC, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:Solder Lug; Product Range:9000 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-1011-ND 9533CD 1041755-9533CD 2873662 2837957 9533CD 9533CD 96C7694 26M7955
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Push Button Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 100Ma; Product Range Apem Switch, Spst, 0.1A, 30Vdc, Solder; Switch Operation Apem
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Off-(On) Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals; Solder Solder Terminals; Solder Solder Pin Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00Y - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115828 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 923467 - Radwell International
Allen-Bradley / Rockwell Automation
View Details