C&K Components Pushbutton Switches 8633ZQE2

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1681-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1681-ND
Pushbutton Switches CKN1681-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8633ZQE2
Pushbutton Switches 8633ZQE2
Pushbutton Switches ON-(OFF)SPST SOLDER MOUNT

Pushbutton Switches ON-(OFF)SPST SOLDER MOUNT

Buy Now Datasheet
Pb Switch, Spst, 0.25A, 120Vac, Tht; Product Range C&k Components - 37AH8482 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.25A, 120Vac, Tht; Product Range C&k Components
37AH8482
Pb Switch, Spst, 0.25A, 120Vac, Tht; Product Range C&k Components 37AH8482
PB SWITCH, SPST, 0.25A, 120VAC, THT; Product Range:8600 Series; Panel Cutout Diameter:4.37mm; Contact Configuration:SPST-N C; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPST, 0.25A, 120VAC, THT; Product Range:8600 Series; Panel Cutout Diameter:4.37mm; Contact Configuration:SPST-NC; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - 8633ZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8633ZQE2
Switches - Pushbutton Switches 8633ZQE2
SWITCH PUSH SPST-NC 0.25A 120V

SWITCH PUSH SPST-NC 0.25A 120V

Supplier's Site
Switch, MicroMINI, Pushbutton, 250MA@120VAC OR 28VDC; 125MA@250VAC; SPST - 70128454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MicroMINI, Pushbutton, 250MA@120VAC OR 28VDC; 125MA@250VAC; SPST
70128454
Switch, MicroMINI, Pushbutton, 250MA@120VAC OR 28VDC; 125MA@250VAC; SPST 70128454
Panel Mount, 500 V (RMS) (Min.) Dielectric Strength, Microminiature Pushbutton Switches Bushing: Brass, nickel plated, 8-40 UNS 2 amps. Height: 0.175". Plunger: Black nylon or glass-filled. Case: Diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut. Contacts: Coin silver, silver-plated. 8631 and 8632 Models. Contact Rating: 500 mA at 120 VAC or 28 VDC; 250 mA at 250 VAC (UL). 8633 Models. Contact Rating: 250 mA at 120 VAC or 28 VDC; 125 mA at 250 VAC.

Panel Mount, 500 V (RMS) (Min.) Dielectric Strength, Microminiature Pushbutton Switches
Bushing: Brass, nickel plated, 8-40 UNS 2 amps. Height: 0.175". Plunger: Black nylon or glass-filled. Case: Diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut. Contacts: Coin silver, silver-plated. 8631 and 8632 Models. Contact Rating: 500 mA at 120 VAC or 28 VDC; 250 mA at 250 VAC (UL). 8633 Models. Contact Rating: 250 mA at 120 VAC or 28 VDC; 125 mA at 250 VAC.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1681-ND 8633ZQE2 37AH8482 8633ZQE2 70128454
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.25A, 120Vac, Tht; Product Range C&k Components Switches - Pushbutton Switches Switch, MicroMINI, Pushbutton, 250MA@120VAC OR 28VDC; 125MA@250VAC; SPST
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Pin Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details