Schneider Electric Push Button Switches 9001KR1GH13

Description
Schneider Electric 9001KR1GH13
Request a Quote Datasheet
Description
Schneider Electric 9001KR1GH13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 7464335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7464335
Push Button Switches 7464335
Schneider Electric 9001KR1GH13

Schneider Electric 9001KR1GH13

Supplier's Site
Pushbutton Switches - 4008-9001KR1GH13-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001KR1GH13-ND
Pushbutton Switches 4008-9001KR1GH13-ND
30MM PUSH BUTTON, TYPE K, PUSH B

30MM PUSH BUTTON, TYPE K, PUSH B

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9001KR1GH13
Switches - Pushbutton Switches 9001KR1GH13
30MM PUSH BUTTON, TYPE K, PUSH B

30MM PUSH BUTTON, TYPE K, PUSH B

Supplier's Site
Pushbutton; Product Range Schneider Electric - 16B9329 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton; Product Range Schneider Electric
16B9329
Pushbutton; Product Range Schneider Electric 16B9329
PUSHBUTTON; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current DC Max:550mA RoHS Compliant: Yes

PUSHBUTTON; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current DC Max:550mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR1GH13
Pushbutton Switches 9001KR1GH13
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 7464335 4008-9001KR1GH13-ND 9001KR1GH13 16B9329 9001KR1GH13
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton; Product Range Schneider Electric Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary
Switching Mechanism 1 CO Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals Screw
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1116531 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 922851 - Radwell International
Allen-Bradley / Rockwell Automation
View Details