PUSH BUTTON 600VAC 10A 30MM T-K
PUSH BUTTON 600VAC 10A 30MM T-K
PUSH BUTTON, 600VAC 10A 30MM T-K. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON SWITCH, 10A, 600VAC, SCREW; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001KR5RH6-ND | 9001KR5RH6 | 57361690 | 50F4648 | 9001KR5RH6 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton | Pushbutton Switch, 10A, 600Vac, Screw; Product Range Schneider Electric | Pushbutton Switches |
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Screw Terminals | Screw Terminals |