CONTROL STATION 600VAC 5A T-B
2 OPERATOR, PROJECTING PUSHBUTTON CONTROL STATION START, STOP (LEGEND), MOMENTARY SWITCH, NO/NC CONTACT, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches CONTROL STATION 600VAC 5A T-B
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 4008-9001BW241-ND | 57341318 | 9001BW241 |
| Product Name | Pushbutton Switches | Pushbutton | Pushbutton Switches |
| Actuator Specifications | Round, Button, Dual | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) |