CONTROL STATION 600VAC 5A T-B
Pushbutton Switches CONTROL STATION 600VAC 5A T-B
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001BG209-ND | 9001BG209 |
| Product Name | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button, Dual | |
| Switch Function | Momentary Contact | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) |