Switchcraft, Inc. Pushbutton Switches 933

Description
Request a Quote Datasheet
Description
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
933
933
Pushbutton Switches - SC2051-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC2051-ND
Pushbutton Switches SC2051-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall - 22F235 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall
22F235
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall 22F235
SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:-; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:-; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
933
Switches - Pushbutton Switches 933
SWITCH PUSH SPDT 0.25A 125V

SWITCH PUSH SPDT 0.25A 125V

Supplier's Site

Technical Specifications

  Switchcraft, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 933 SC2051-ND 22F235 933
Product Name Pushbutton Switches Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Terminal Type Straight PC Pins Solder Terminals Solder Terminals
Max Current Rating 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Max Power Rating 0.0402 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1102.7095-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details