PUSH BUTTON 600VAC 10A 30MM T-K
Schneider Electric 9001KR24BH13
PUSH BUTTON 600VAC 10A 30MM T-K
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001KR24BH13-ND | 7464417 | 9001KR24BH13 | 9001KR24BH13 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | 1 CO | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Screw Terminals | Screw Terminals | ||
| Features | DustProof | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof |