C&K Components Pushbutton Switches 8632ZBD2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1679-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1679-ND
Pushbutton Switches CKN1679-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components - 79X5978 - Newark, An Avnet Company
Chicago, IL, United States
Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components
79X5978
Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components 79X5978
SWITCH PUSH SPST-NO 0.4VA 20V; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder Lug; Product Range:8600 Series; RoHS Compliant: Yes

SWITCH PUSH SPST-NO 0.4VA 20V; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder Lug; Product Range:8600 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 8632ZBD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8632ZBD2
Switches - Pushbutton Switches 8632ZBD2
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8632ZBD2
Pushbutton Switches 8632ZBD2
Pushbutton Switches PUSHBUTTON SWITCH OFF-(ON) SPST

Pushbutton Switches PUSHBUTTON SWITCH OFF-(ON) SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1679-ND 79X5978 8632ZBD2 8632ZBD2
Product Name Pushbutton Switches Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals; Solder Lug Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Switches - 577205 - RS Components, Ltd.
Specs
Features RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details